JANTXV2N7219U is a hermetically sealed, surface-mount N-channel MOSFET in an SMD-1 package, rated for 200V drain-source voltage and 18A continuous drain current at 25°C, with a maximum on-state resistance of 18 mΩ. It supports pulsed drain currents up to 72A, dissipates up to 125W, and operates with a junction temperature range of -55°C to +150°C. The device meets JANTXV screening requirements per MIL-PRF-19500 for high-reliability applications.
200V Single N-Channel Hi-Rel MOSFET in a SMD-1 package - A JANTXV2N7219U with Hermetic Packaging
Benefits
Similar Parts
IRFN240
A IRFN240 with Hermetic Packaging
JANTX2N7219U
A JANTX2N7219U with Hermetic Packaging
JANTXV2N7219U
A JANTXV2N7219U with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTXV2N7219U |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTXV2N7219U |
| Polarity | N-Channel; N |