JANTXV2N6800U is a 400 V, N-channel power MOSFET in a hermetically sealed, leadless chip carrier (LCC-18) package, designed as a surface-mount replacement for the TO-39. It has a continuous drain current of 3.0 A at 25°C, a static drain-source on-resistance of 1.0 Ω at 10 V gate-source voltage, and a maximum power dissipation of 25 W. The device supports repetitive avalanche energy up to 2.5 mJ and peak diode recovery dv/dt of 8.4 V/ns. It meets MIL-PRF-19500/557 and has an ESD rating of Class 1C per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to 150°C, and thermal resistance from junction to case is 5.0 °C/W. The package is grounded to the source to reduce RF interference.
400V Single N-Channel Hi-Rel MOSFET in a 18-pin LCC package - A JANTXV2N6800U with Hermetic Packaging
Benefits
Similar Parts
JANTX2N6800U
A JANTX2N6800U with Hermetic Packaging
JANTXV2N6800U
A JANTXV2N6800U with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTXV2N6800U |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTXV2N6800U |
| Polarity | N-Channel; N |