JANTX2N7336 is a hermetically sealed, dual-channel power MOSFET in a MO-036AB package, compliant with MIL-PRF-19500/598, featuring 100V breakdown voltage, continuous drain current of 1.0A (N-channel) and -0.75A (P-channel), and junction-to-case thermal resistance of 17°C/W. It supports parallel operation and is rated for operating junction temperatures from -55°C to 150°C.
100V Dual 2N- and 2P- Channel MOSFET in a MO-036AB package - A JANTX2N7336 with Hermetic Packaging
Benefits
Similar Parts
IRFG6110
A IRFG6110 with Hermetic Packaging
JANTX2N7336
A JANTX2N7336 with Hermetic Packaging
JANTXV2N7336
A JANTXV2N7336 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTX2N7336 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Dual channel high reliability power MOSFETs - JANTX2N7336 |
| Polarity | 2N / 2P |