JANTX2N7334 is a hermetically sealed, quad N-channel MOSFET in a MO-036AB case, rated for 100V drain-to-source voltage and 1.0A continuous drain current at 25°C case temperature. It features low on-state resistance up to 0.7 Ω, voltage-controlled operation, fast switching, and a single-pulse avalanche energy rating of 75 mJ. The device operates from -55°C to 150°C junction temperature and meets MIL-PRF-19500/597 specifications. Weight is 1.3 g typical. The package provides electrical isolation and eliminates the need for external heat sink insulation.
100V Quad N-Channel MOSFET in a MO-036AB package - A JANTX2N7334 with Hermetic Packaging
Benefits
Similar Parts
IRFG110
A IRFG110 with Hermetic Packaging
JANTX2N7334
A JANTX2N7334 with Hermetic Packaging
JANTXV2N7334
A JANTXV2N7334 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTX2N7334 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Quad channel high reliability power MOSFETs - JANTX2N7334 |
| Polarity | N-Channel; N |