Infineon Technologies AG High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTX2N6849 JANTX2N6849

Description
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A JANTX2N6849 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A 2N6849 with Hermetic Packaging IRFF9130 A IRFF9130 with Hermetic Packaging JANS2N6849 A JANS2N6849 with Hermetic Packaging JANTX2N6849 A JANTX2N6849 with Hermetic Packaging JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging
Request a Quote
Description
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A JANTX2N6849 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A 2N6849 with Hermetic Packaging IRFF9130 A IRFF9130 with Hermetic Packaging JANS2N6849 A JANS2N6849 with Hermetic Packaging JANTX2N6849 A JANTX2N6849 with Hermetic Packaging JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JANTX2N6849 is a hermetically sealed, P-channel power MOSFET in a TO-205AF/TO-39 package, rated for -100V drain-source breakdown voltage and -6.5A continuous drain current. It has a maximum on-resistance of 0.30Ω, a gate charge of 34.8nC, and supports repetitive avalanche energy of 2.5mJ. The device meets JANS screening flow per MIL-PRF-19500 for space applications and is rated for operation from -55°C to +150°C. Its ESD rating is Class 1C per MIL-STD-750, Method 1020.

Datasheet Summary
Powered by GS/AI

JANTX2N6849 is a hermetically sealed, P-channel power MOSFET in a TO-205AF/TO-39 package, rated for -100V drain-source breakdown voltage and -6.5A continuous drain current. It has a maximum on-resistance of 0.30Ω, a gate charge of 34.8nC, and supports repetitive avalanche energy of 2.5mJ. The device meets JANS screening flow per MIL-PRF-19500 for space applications and is rated for operation from -55°C to +150°C. Its ESD rating is Class 1C per MIL-STD-750, Method 1020.

Suppliers

Company
Product
Description
Supplier Links
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTX2N6849 - JANTX2N6849 - Infineon Technologies AG
Neubiberg, Germany
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTX2N6849
JANTX2N6849
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTX2N6849 JANTX2N6849
-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A JANTX2N6849 with Hermetic Packaging Benefits Hermetically packaged power MOSFET Packaged on a MIL-PRF-19500 manufacturing line Similar Parts 2N6849 A 2N6849 with Hermetic Packaging IRFF9130 A IRFF9130 with Hermetic Packaging JANS2N6849 A JANS2N6849 with Hermetic Packaging JANTX2N6849 A JANTX2N6849 with Hermetic Packaging JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging

-100V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A JANTX2N6849 with Hermetic Packaging

Benefits

  • Hermetically packaged power MOSFET
  • Packaged on a MIL-PRF-19500 manufacturing line

Similar Parts

2N6849

A 2N6849 with Hermetic Packaging

IRFF9130

A IRFF9130 with Hermetic Packaging

JANS2N6849

A JANS2N6849 with Hermetic Packaging


JANTX2N6849 A JANTX2N6849 with Hermetic Packaging
JANTXV2N6849 A JANTXV2N6849 with Hermetic Packaging

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number JANTX2N6849
Product Name High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTX2N6849
Polarity P-Channel; P
Unlock Full Specs
to access all available technical data

Similar Products

200V 24A MOSFET Transistor - 278-BSC500N20NS3GATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts
View Details
10 suppliers
END - OF - LIFE - AUIRF1405ZSTRR - 1149774-AUIRF1405ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
N-Channel Power MOSFET - BSZ050N03MS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0045 ohms
View Details
 - AUIRFB8405 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
8 suppliers