JANTX2N6784 is a 200V N-channel HEXFET® power MOSFET in a hermetically sealed TO-205AF (TO-39) package, rated for continuous drain current of 2.25A at 25°C and 1.50A at 100°C, with a maximum power dissipation of 15W. It features repetitive avalanche energy rating of 1.5mJ, peak diode recovery dv/dt of 5.0V/ns, and a gate-to-source voltage range of ±20V. The transistor has a typical on-resistance of 1.5Ω at 10V gate voltage and 1.50A drain current, and an operating junction temperature range of -55°C to +150°C. It meets MIL-PRF-19500/556 and has an ESD rating of Class 1A per MIL-STD-750, Method 1020.
200V Single N-Channel Hi-Rel MOSFET in a TO-205AF package - A JANTX2N6784 with Hermetic Packaging
Benefits
Similar Parts
2N6784
A 2N6784 with Hermetic Packaging
IRFF210
A IRFF210 with Hermetic Packaging
JANTX2N6784
A JANTX2N6784 with Hermetic Packaging
JANTXV2N6784
A JANTXV2N6784 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTX2N6784 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTX2N6784 |
| Polarity | N-Channel; N |