JANTX2N6770 is a 500V N-channel HEXFET® MOSFET in a TO-204AA (TO-3) package, designed for high-reliability applications such as switching power supplies and high-energy pulse circuits. It features hermetic sealing, repetitive avalanche capability with 15 mJ energy rating, and a peak diode recovery dv/dt of 3.5 V/ns. The device has a maximum continuous drain current of 12 A at 25°C and 7.75 A at 100°C, with a typical on-state resistance of 0.400 Ω at VGS = 10V and ID = 7.75A. It supports a junction temperature range from -55°C to +150°C and has a junction-to-case thermal resistance of 0.83 °C/W. The part meets Class 3A ESD sensitivity per MIL-STD-750, Method 1020.
500V Single N-Channel Hi-Rel MOSFET in a TO-204AA package - A JANTX2N6770 with Hermetic Packaging
Benefits
Similar Parts
2N6770
A 2N6770 with Hermetic Packaging
IRF450
A IRF450 with Hermetic Packaging
JANTX2N6770
A JANTX2N6770 with Hermetic Packaging
JANTXV2N6770
A JANTXV2N6770 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANTX2N6770 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANTX2N6770 |
| Polarity | N-Channel; N |