JANSR2N7652U2A is a radiation-hardened, N-channel power MOSFET in a SupIR-SMD ceramic surface-mount package, rated for 60V drain-to-source voltage and 100A continuous drain current with a maximum on-state resistance of 4.0mΩ. It has a total gate charge of 194nC, is hermetically sealed, and supports an operating junction temperature range from -55°C to +150°C. The device is qualified to MIL-PRF-19500 with a total ionizing dose tolerance of 100krad(Si), and exhibits single event effect immunity up to 90 MeV·cm²/mg. It meets ESD class 3B per MIL-STD-750, Method 1020, and is designed for DC-DC converters and motor drives in space applications.
Rad hard, 60V, 100A, single, N-Channel MOSFET, R9 in a SupIR-SMD package - SupIR-SMD, 100 krad TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
JANSR2N7652U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS9A7064
SupIR-SMD, 100 krad(Si) TID, COTS
IRHNS9A7064SCS
SupIR-SMD, 100 krad(Si) TID, QIRL
JANSF2N7652U2A
SupIR-SMD, 300 krad TID, QPL
IRHNS9A3064
SupIR-SMD, 300 krad(Si) TID, COTS
IRHNS9A3064SCS
SupIR-SMD, 300 krad(Si) TID, QIRL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSR2N7652U2A |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSR2N7652U2A |
| Polarity | N-Channel; N |