JANSR2N7556T3 is a radiation-hardened, 250V N-channel power MOSFET in a TO-257AA package, designed for space applications with a total ionizing dose tolerance of 100 krad(Si) and single event effect hardness up to 80 MeV·cm²/mg. It has a maximum on-state resistance of 0.41 Ω, continuous drain current of 9.6 A at 25°C, and is hermetically sealed with ceramic eyelets. The device meets MIL-PRF-19500/705 and MIL-STD-750 Class 1C ESD standards, with a junction temperature range of -55°C to +150°C and a weight of 4.3 g.
Rad hard, 250V, 10A, single, N-channel MOSFET, R5 in a TO-257AA package - TO-257AA, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash Sheet
Similar Parts
IRHY57234CMSES
TO-257AA, 100 krad(Si) TID, COTS
IRHY57234CMSE
TO-257AA, 100 krad(Si) TID, COTS
JANSR2N7556T3
TO-257AA, 100 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSR2N7556T3 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSR2N7556T3 |
| Polarity | N-Channel; N |