The JANSR2N7523T1 is a radiation-hardened, P-channel power MOSFET designed for space applications, featuring a TO-254AA low-ohmic package and a typical weight of 9.3 g. It has a continuous drain current of -45 A, a maximum drain-to-source breakdown voltage of -30 V, and a static drain-to-source on-resistance of 0.014 Ω at -12 V gate bias. The device is qualified for 100 kRads(Si) total ionizing dose radiation tolerance and exhibits single event effect hardness up to 80 MeV·cm²/mg. It meets ESD Class 3A per MIL-STD-750, Method 1020, and is hermetically sealed with ceramic eyelets. Parameters including gate charge, switching times, and thermal resistance are characterized for use in high-efficiency switching applications such as DC-DC converters and motor controllers.
Rad hard, -30V, -45A, single, N-channel MOSFET, R5 in a TO-254AA Low Ohmic package - TO-254AA Low Ohmic, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHMS597Z60
TO-254AA Low Ohmic, 100 krad(Si) TID, COTS
IRHMS597Z60SCS
TO-254AA Low Ohmic, 100 krad(Si) TID, QIRL
JANSR2N7523T1
TO-254AA Low Ohmic, 100 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSR2N7523T1 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSR2N7523T1 |
| Polarity | P-Channel; P |