JANSR2N7469U2 is a radiation-hardened, N-channel power MOSFET in an SMD-2 ceramic package, designed for space applications. It has a drain-to-source breakdown voltage of 100V, a continuous drain current of 75A at 25°C, and a maximum on-state resistance of 12mΩ. The device features a total gate charge of 160nC and is hermetically sealed. It is qualified to JANS screening per MIL-PRF-19500 and rated for 100 krad(Si) total ionizing dose with single event effect hardening. Weight is 3.3g, and it meets ESD rating Class 3B per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to +150°C, with junction-to-case thermal resistance of 0.5°C/W.
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHNA57160
SMD-2, 100 krad(Si) TID, COTS
IRHNA57160D
SMD-2, 100 krad(Si) TID, COTS, On DBC carrier
JANSR2N7469U2S
SMD-2, 100 krad(Si) TID, QPL
JANSR2N7469U2L
SMD-2, 100 krad(Si) TID, QPL
JANSR2N7469U2
SMD-2, 100 krad(Si) TID, QPL
JANSF2N7469U2
SMD-2, 100 krad(Si) TID, QPL
IRHNA53160
SMD-2, 300 krad(Si) TID, COTS
JANSG2N7469U2
SMD-2, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSR2N7469U2 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSR2N7469U2 |
| Polarity | N-Channel; N |