JANSR2N7422U is a radiation-hardened, P-channel power MOSFET in an SMD-1 ceramic package, designed for space applications requiring high reliability. It has a drain-to-source breakdown voltage of -100V, continuous drain current of -22A at 25°C, and a maximum on-state resistance of 80mΩ at -12V gate bias. The device features a total gate charge of 200nC and is qualified to JANS screening per MIL-PRF-19500 with a total ionizing dose rating of 100 krad(Si). It is hermetically sealed, surface-mount, and meets ESD Class 2 per MIL-STD-750, Method 1020. The part is hardened against single event effects and proton exposure.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHN9150
SMD-1, 100 krad(Si) TID, COTS
IRHN9150D
SMD-1, 100 krad(Si) TID, COTS, On DBC carrier
JANTXVR2N7422U
SMD-1, 100 krad(Si) TID, QPL
JANSR2N7422U
SMD-1, 100 krad(Si) TID, QPL
IRHN93150
SMD-1, 300 krad(Si) TID, COTS
JANSF2N7422U
SMD-1, 300 krad(Si) TID, QPL
-100V 100kRad Hi-Rel Single P-Channel TID Hardened MOSFET in a SMD-1 package Product overview: JANSR2N7422U from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-JANSR2N7422U can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016656-JANSR2N7422U
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 150 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): -14 A
Drain to Source Breakdown Voltage: -100 V
Gate to Source Voltage (Vgs): 20 V
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | JANSR2N7422U | 285-JANSR2N7422U | 1016656-JANSR2N7422U |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSR2N7422U | P-Channel SMD -100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANSR2N7422U |
| Polarity | P-Channel; P | ||
| V(BR)DSS | -100 volts | -100 volts | |
| QG | 200 nC |