JANSR2N7422 is a radiation-hardened, P-channel power MOSFET in a TO-254AA package, rated for -100V drain-to-source voltage and -22A continuous drain current. It has a maximum on-state resistance of 80 mΩ and a total gate charge of 200 nC. The device is hermetically sealed with ceramic eyelets, weighs 9.3 g, and is qualified to JANS screening flow per MIL-PRF-19500. It withstands a total ionizing dose of 100 krad(Si) and is hardened against single event effects. The ESD rating is Class 2 per MIL-STD-750, Method 1020. Operating junction temperature ranges from -55°C to +150°C, with a junction-to-case thermal resistance of 0.83 °C/W.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHM9150
TO-254AA, 100 krad(Si) TID, COTS
JANSR2N7422
TO-254AA, 100 krad(Si) TID, QPL
JANSF2N7422
TO-254AA, 300 krad(Si) TID, QPL
-100V 100kRad Hi-Rel Single P-Channel TID Hardened MOSFET in a TO-254AA package Product overview: JANSR2N7422 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -100V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-JANSR2N7422 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207381-JANSR2N7422
Power Dissipation: 150 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): -14 A
Drain to Source Breakdown Voltage: -100 V
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | JANSR2N7422 | 285-JANSR2N7422 | 1207381-JANSR2N7422 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSR2N7422 | P-Channel -100V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANSR2N7422 |
| Polarity | P-Channel; P |