JANSG2N7469U2A is a radiation-hardened, N-channel power MOSFET in a SupIR-SMD ceramic surface-mount package, rated for 100 V drain-to-source voltage and 75 A continuous drain current with a maximum on-state resistance of 12 mΩ at 25 °C and total gate charge of 160 nC. It is qualified to JANS screening levels and rated for 500 krad(Si) total ionizing dose radiation tolerance, with single event effect hardened performance up to 84 MeV·cm²/mg linear energy transfer. The device meets MIL-PRF-19500 for space applications, has an ESD rating of Class 3B per MIL-STD-750, Method 1020, and a junction-to-case thermal resistance of 0.5 °C/W.
Rad hard, 100V, 75A, single, N-channel MOSFET, R5 in a SupIR-SMD package - SupIR-SMD, 500 krad TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
JANSR2N7469U2A
SupIR-SMD, 100 krad TID, QPL
IRHNS57160
SupIR-SMD, 100 krad(Si) TID, COTS
IRHNS57160SCS
SupIR-SMD, 100 krad(Si) TID, QIRL
JANSF2N7469U2A
SupIR-SMD, 300 krad TID, QPL
IRHNS53160
SupIR-SMD, 300 krad(Si) TID, COTS
IRHNS53160SCS
SupIR-SMD, 300 krad(Si) TID, QIRL
JANSG2N7469U2A
SupIR-SMD, 500 krad TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSG2N7469U2A |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSG2N7469U2A |
| Polarity | N-Channel; N |