JANSG2N7262U is a radiation-hardened, N-channel power MOSFET in an 18-pin LCC package, designed for space applications with a 200V drain-to-source breakdown voltage and 5.5A continuous drain current. It has a maximum on-resistance of 0.48Ω after 500 krad(Si) total ionizing dose exposure and a total gate charge of 50 nC. The device is hermetically sealed, has an ESD rating of Class 1C per MIL-STD-750, Method 1020, and is qualified to JANS screening flow per MIL-PRF-19500. Weight is 0.42 g, and operating junction temperature ranges from -55°C to +150°C.
Rad hard, 200V, 5.5A, single, N-channel MOSFET, R4 in an 18-pin LCC package - 18-pin LCC, 500 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHE7230
18-pin LCC, 100 krad(Si) TID, COTS
JANTXVR2N7262U
18-pin LCC, 100 krad(Si) TID, QPL
JANTXVF2N7262U
18-pin LCC, 100 krad(Si) TID, QPL
JANSR2N7262U 18-pin LCC, 100 krad(Si) TID, QPL
JANSF2N7262U 18-pin LCC, 300 krad(Si) TID, QPL
JANSG2N7262U 18-pin LCC, 500 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSG2N7262U |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSG2N7262U |
| Polarity | N-Channel; N |