JANSF2N7616UBC is a radiation-hardened, N-channel power MOSFET in a UBC package with a 300 krad(Si) total ionizing dose rating, designed for space applications. It features a 60V drain-to-source breakdown voltage, 0.8A continuous drain current, and a maximum on-state resistance of 0.68Ω at 4.5V gate drive. The device has a total gate charge of 3.6nC, is compatible with 5V CMOS and TTL logic, and is hermetically sealed. It is hardened against single event effects and meets MIL-PRF-19500 qualification standards for space use.
Rad hard, 60V, 0.8A, single, N-channel MOSFET, R7 in a UBC package - UBC, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHLUBC770Z4
UBC, 100 krad(Si) TID, COTS
JANSR2N7616UBC
UBC, 100 krad(Si) TID, QPL
JANSF2N7616UBC
UBC, 300 krad(Si) TID, QPL
IRHLUBCN770Z4
UBCN, 100 krad(Si) TID, COTS
JANSR2N7616UBCN
UBCN, 100 krad(Si) TID, QPL
JANSF2N7616UBCN
UBCN, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7616UBC |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSF2N7616UBC |
| Polarity | N-Channel; N |