JANSF2N7524U2 is a radiation-hardened, P-channel power MOSFET in a surface-mount SMD-2 ceramic package, rated for 60V drain-to-source voltage and -56A continuous drain current. It features a static drain-to-source on-resistance of 0.016 Ω, total ionizing dose hardness up to 300 kRads(Si), and single event effect hardening up to 80 MeV∕(mg/cm²). The device is hermetically sealed, electrically isolated, and has an ESD rating of Class 3A per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 0.5 °C/W. Weight is 3.3 g typical.
Rad hard, -60V, -56A, single, P-channel MOSFET, R5 in a SMD-2 package - SMD-2, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHNA597064
SMD-2, 100 krad(Si) TID, COTS
IRHNA597064D
SMD-2, 100 krad(Si) TID, COTS, On DBC carrier
IRHNA597064SCS
SMD-2, 100 krad(Si) TID, QIRL
JANSR2N7524U2S
SMD-2, 100 krad(Si) TID, QPL
JANSR2N7524U2
SMD-2, 100 krad(Si) TID, QPL
IRHNA593064
SMD-2, 300 krad(Si) TID, COTS
JANSF2N7524U2
SMD-2, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7524U2 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSF2N7524U2 |
| Polarity | P-Channel; P |