Radiation-hardened N-channel MOSFET for space applications, housed in a hermetic ceramic SMD-0.5 package, rated for 30V drain-to-source voltage and 22A continuous drain current with a maximum on-state resistance of 20mΩ at 25°C and 24mΩ after total ionizing dose irradiation up to 300krad(Si). Total gate charge is 65nC, and the device meets JANS screening flow per MIL-PRF-19500. It is qualified for single event effect hardness and has an ESD rating of Class 1C per MIL-STD-750, Method 1020.
Rad hard, 30V, 22A, single, N-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHNJ57Z30
SMD-0.5, 100 krad(Si) TID, COTS
IRHNJ57Z30A
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached
IRHNJ57Z30B
SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed
JANSR2N7479U3
SMD-0.5, 100 krad(Si) TID, QPL
IRHNJ53Z30
SMD-0.5, 300 krad(Si) TID, COTS
JANSF2N7479U3
SMD-0.5, 300 krad(Si) TID, QPL
JANSG2N7479U3
SMD-0.5, 500 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7479U3 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSF2N7479U3 |
| Polarity | N-Channel; N |