The JANSF2N7469U2 is a radiation-hardened, N-channel power MOSFET in a hermetically sealed ceramic SMD-2 package, designed for space applications requiring high reliability. It is rated for a drain-source breakdown voltage of 100 V, continuous drain current of 75 A at 25°C, and a static drain-source on-state resistance of 12 mΩ. Total ionizing dose tolerance is rated at 300 krad(Si). The device features low total gate charge of 160 nC and is qualified to JANS screening per MIL-PRF-19500. It meets ESD Class 3B per MIL-STD-750, Method 1020, and is hardened against single event effects. Operating junction temperature ranges from -55°C to 150°C.
Rad hard, 100V, 69A, single, N-channel MOSFET, R5 in a SMD-2 package - SMD-2, 100 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHNA57160
SMD-2, 100 krad(Si) TID, COTS
IRHNA57160D
SMD-2, 100 krad(Si) TID, COTS, On DBC carrier
JANSR2N7469U2S
SMD-2, 100 krad(Si) TID, QPL
JANSR2N7469U2L
SMD-2, 100 krad(Si) TID, QPL
JANSR2N7469U2
SMD-2, 100 krad(Si) TID, QPL
JANSF2N7469U2
SMD-2, 100 krad(Si) TID, QPL
IRHNA53160
SMD-2, 300 krad(Si) TID, COTS
JANSG2N7469U2
SMD-2, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7469U2 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSF2N7469U2 |
| Polarity | N-Channel; N |