JANSF2N7422U is a radiation-hardened, P-channel power MOSFET in an SMD-1 ceramic package, rated for -100V drain-to-source voltage and -22A continuous drain current. It has a maximum on-resistance of 80 mΩ at -12V gate bias and a total gate charge of 200 nC. The device is hermetically sealed, supports a junction temperature range of -55°C to +150°C, and is qualified to JANS screening flow per MIL-PRF-19500 for space applications. It is rated for 300 krad(Si) total ionizing dose and has been characterized for single event effects. ESD rating is Class 2 per MIL-STD-750, Method 1020.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a SMD-1 package - SMD-1, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHN9150
SMD-1, 100 krad(Si) TID, COTS
IRHN9150D
SMD-1, 100 krad(Si) TID, COTS, On DBC carrier
JANTXVR2N7422U
SMD-1, 100 krad(Si) TID, QPL
JANSR2N7422U
SMD-1, 100 krad(Si) TID, QPL
IRHN93150
SMD-1, 300 krad(Si) TID, COTS
JANSF2N7422U
SMD-1, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7422U |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSF2N7422U |
| Polarity | P-Channel; P |