JANSF2N7422 is a radiation-hardened, P-channel power MOSFET in a TO-254AA package, rated for -100V drain-to-source voltage and -22A continuous drain current. It has a maximum on-state resistance of 80mΩ and a total gate charge of 200nC. The device is qualified to JANS screening per MIL-PRF-19500, with a total ionizing dose tolerance of 300 krad(Si). It features single event effect hardness, hermetic sealing with ceramic eyelets, and an ESD rating of Class 2 per MIL-STD-750, Method 1020. The junction-to-case thermal resistance is 0.83°C/W, and the operating junction temperature ranges from -55°C to +150°C.
Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash sheet
Similar Parts
IRHM9150
TO-254AA, 100 krad(Si) TID, COTS
JANSR2N7422
TO-254AA, 100 krad(Si) TID, QPL
JANSF2N7422
TO-254AA, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7422 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSF2N7422 |
| Polarity | P-Channel; P |