JANSF2N7389 is a radiation-hardened, 100V, P-channel power MOSFET in a TO-205AF (TO-39) ceramic package, designed for space applications requiring high reliability. It retains a maximum continuous drain current of -6.5A at 25°C and a static drain-to-source on-resistance of 0.30 Ω at -12V and -4.1A. The device is qualified for 300 kRads(Si) total ionizing dose radiation tolerance and exhibits single event effect hardness. It has a hermetically sealed construction, weighs 0.98 g, and complies with MIL-PRF-19500/630 and MIL-STD-750 for ESD Class 1B. The operating junction temperature ranges from -55°C to +150°C.
Rad hard, -100V, -6.5A, single, P-channel MOSFET, R4 in a TO-205AF package - TO-205AF, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash Sheet
Similar Parts
IRHF9130
TO-205AF, 100 krad(Si) TID, COTS
JANSR2N7389
TO-205AF, 100 krad(Si) TID, QPL
IRHF93130
TO-205AF, 300 krad(Si) TID, COTS
JANTXVF2N7389
TO-205AF, 300 krad(Si) TID, QPL
JANSF2N7389
TO-205AF, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7389 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - P-channel rad hard power MOSFETs - JANSF2N7389 |
| Polarity | P-Channel; P |