JANSF2N7381 is a radiation-hardened, N-channel power MOSFET in a TO-257AA through-hole package, designed for space applications. It is hermetically sealed with ceramic eyelets and electrically isolated, meeting JANS screening requirements per MIL-PRF-19500. The device has a drain-to-source breakdown voltage of 200V, continuous drain current of 9.4A at 25°C, and a maximum on-state resistance of 0.40Ω at VGS=12V and ID=6.0A. Total ionizing dose tolerance is 300 krad(Si), with single event effect hardening and an ESD rating of Class 1C per MIL-STD-750, Method 1020. Thermal resistance from junction to case is 1.67°C/W, and the operating junction temperature ranges from -55°C to +150°C.
Rad hard, 200V, 9.4A, single, N-channel MOSFET, R4 in a TO-257AA package - TO-257AA, 300 krad(Si) TID, QPL
Features
Potential Applications
Slash Sheet
Similar Parts
JANTXVR2N7381
TO-257AA, 100 krad(Si) TID, QPL
JANSR2N7381
TO-257AA, 100 krad(Si) TID, QPL
JANTXVF2N7381
TO-257AA, 300 krad(Si) TID, QPL
JANSF2N7381 TO-257AA, 300 krad(Si) TID, QPL
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANSF2N7381 |
| Product Name | High Reliability - Space - Power - Rad hard MOSFETs - N-channel rad hard power MOSFETs - JANSF2N7381 |
| Polarity | N-Channel; N |