JANS2N6851 is a hermetically sealed, P-channel HEXFET® power MOSFET designed for high-reliability applications, rated at -200V drain-to-source voltage and -4.0A continuous drain current at 25°C. It is packaged in a TO-205AF (TO-39) case, weighing 0.98 g, and operates with a junction temperature range of -55°C to +150°C. The device features repetitive avalanche capability with 2.5 mJ per pulse, a peak diode recovery dv/dt of -5.0 V/ns, and a static drain-to-source on-resistance of up to 0.80 Ω at -10V gate drive. It meets MIL-PRF-19500/564 and is ESD rated Class 1C per MIL-STD-750, Method 1020.
-200V Single P-Channel Hi-Rel MOSFET in a TO-205AF package - A JANS2N6851 with Hermetic Packaging
Benefits
Similar Parts
2N6851
A 2N6851 with Hermetic Packaging
IRFF9230
A IRFF9230 with Hermetic Packaging
JANS2N6851
A JANS2N6851 with Hermetic Packaging
JANTX2N6851 A JANTX2N6851 with Hermetic Packaging
JANTXV2N6851 A JANTXV2N6851 with Hermetic Packaging
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | JANS2N6851 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - JANS2N6851 |
| Polarity | P-Channel; P |