POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:45V; Current Limit:2.2A; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes
IC PWR SWTCH N-CHAN 1:1 SOT223-4
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 58M7531 | ITS4142NHUMA1 |
| Product Name | Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Infineon | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 45V |