The ISZ75DP15LM is a P-channel power MOSFET rated for -150 V drain-source voltage, designed for switching applications requiring logic-level gate drive and avalanche ruggedness. It is packaged in the PG-TSDSON-8 FL, measuring 3.20 to 3.40 mm in length and width, with a height of 0.90 to 1.10 mm. The device has a maximum on-resistance of 750 mΩ at -4.5 V gate-source voltage and continuous drain current of 5.1 A at 25 °C case temperature. It is fully qualified according to JEDEC for industrial applications, meets RoHS and IEC 61249-2-21 halogen-free standards, and is rated for a junction temperature range of -55 °C to 175 °C.
P-channel MOSFETs in logic level, reducing design complexity in medium and low power applications
OptiMOS™ P-channel MOSFETs 150 V in PQFN 3.3x3.3 package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISZ75DP15LM |
| Product Name | Power - MOSFET (Si/SiC) - P-Channel Power MOSFET - ISZ75DP15LM |
| Polarity | P-Channel; P |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.7500 ohms |