Infineon Technologies AG N-Channel Power MOSFET ISZ034N06LM5

Description
The OptiMOS™ 5 60V power MOSFET ISZ034N06LM5 comprises a perfect fit for optimized efficiency and power density solutions such as synchronous rectification in switched mode power supplies (SMPS), for telecom bricks and server applications, as well as portable chargers. The small footprint of only 3.3x3.3mm combined with outstanding electrical performance further contributes towards best-in-class power density and form factor improvement in the end application. Summary of Features Best-in-class (BIC) product Lowest 3.4 mohm max RDS(on) enables highest power density and efficiency Small PQFN 3.3 x 3.3 package Ultra low charges Ideal for high performance applications RoHS compliant - halogen free Benefits Highest efficiency Less paralleling required Very low voltage overshoot Reduced need for snubber circuit System cost reduction Small package for highest PCB layout routing flexibility Potential Applications Switch mode power supplies (SMPS) Server power supply Telecom DC-DC converters Portable chargers Applications 48 V to 12 V DC-DC converter Designers who used this product also designed with S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET
Request a Quote
Description
The OptiMOS™ 5 60V power MOSFET ISZ034N06LM5 comprises a perfect fit for optimized efficiency and power density solutions such as synchronous rectification in switched mode power supplies (SMPS), for telecom bricks and server applications, as well as portable chargers. The small footprint of only 3.3x3.3mm combined with outstanding electrical performance further contributes towards best-in-class power density and form factor improvement in the end application. Summary of Features Best-in-class (BIC) product Lowest 3.4 mohm max RDS(on) enables highest power density and efficiency Small PQFN 3.3 x 3.3 package Ultra low charges Ideal for high performance applications RoHS compliant - halogen free Benefits Highest efficiency Less paralleling required Very low voltage overshoot Reduced need for snubber circuit System cost reduction Small package for highest PCB layout routing flexibility Potential Applications Switch mode power supplies (SMPS) Server power supply Telecom DC-DC converters Portable chargers Applications 48 V to 12 V DC-DC converter Designers who used this product also designed with S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISZ034N06LM5 is an N-channel MOSFET designed for high-performance switched-mode power supplies, particularly synchronous rectification. It is packaged in a PG-TSDSON-8 FL case measuring 3.3 mm by 3.3 mm. The device has a maximum drain-source voltage of 60 V, a maximum on-resistance of 3.4 mΩ, and a continuous drain current rating of 112 A at a case temperature of 25 °C. It is fully qualified according to JEDEC for industrial applications, with an operating junction temperature range of -55 °C to 175 °C.

Datasheet Summary
Powered by GS/AI

The ISZ034N06LM5 is an N-channel MOSFET designed for high-performance switched-mode power supplies, particularly synchronous rectification. It is packaged in a PG-TSDSON-8 FL case measuring 3.3 mm by 3.3 mm. The device has a maximum drain-source voltage of 60 V, a maximum on-resistance of 3.4 mΩ, and a continuous drain current rating of 112 A at a case temperature of 25 °C. It is fully qualified according to JEDEC for industrial applications, with an operating junction temperature range of -55 °C to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - ISZ034N06LM5 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
ISZ034N06LM5
N-Channel Power MOSFET ISZ034N06LM5
The OptiMOS™ 5 60V power MOSFET ISZ034N06LM5 comprises a perfect fit for optimized efficiency and power density solutions such as synchronous rectification in switched mode power supplies (SMPS), for telecom bricks and server applications, as well as portable chargers. The small footprint of only 3.3x3.3mm combined with outstanding electrical performance further contributes towards best-in-class power density and form factor improvement in the end application. Summary of Features Best-in-class (BIC) product Lowest 3.4 mohm max RDS(on) enables highest power density and efficiency Small PQFN 3.3 x 3.3 package Ultra low charges Ideal for high performance applications RoHS compliant - halogen free Benefits Highest efficiency Less paralleling required Very low voltage overshoot Reduced need for snubber circuit System cost reduction Small package for highest PCB layout routing flexibility Potential Applications Switch mode power supplies (SMPS) Server power supply Telecom DC-DC converters Portable chargers Applications 48 V to 12 V DC-DC converter Designers who used this product also designed with S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET S27KL0642DPBHV023 | PSRAM (Pseudostatic RAM) IRLML2060 | N-Channel Power MOSFET

The OptiMOS™ 5 60V power MOSFET ISZ034N06LM5 comprises a perfect fit for optimized efficiency and power density solutions such as synchronous rectification in switched mode power supplies (SMPS), for telecom bricks and server applications, as well as portable chargers. The small footprint of only 3.3x3.3mm combined with outstanding electrical performance further contributes towards best-in-class power density and form factor improvement in the end application.


Summary of Features

  • Best-in-class (BIC) product
  • Lowest 3.4 mohm max RDS(on) enables highest power density and efficiency
  • Small PQFN 3.3 x 3.3 package
  • Ultra low charges
  • Ideal for high performance applications
  • RoHS compliant - halogen free

Benefits

  • Highest efficiency
  • Less paralleling required
  • Very low voltage overshoot
  • Reduced need for snubber circuit
  • System cost reduction
  • Small package for highest PCB layout routing flexibility

Potential Applications

  • Switch mode power supplies (SMPS)
  • Server power supply
  • Telecom DC-DC converters
  • Portable chargers

Applications

  • 48 V to 12 V DC-DC converter

Designers who used this product also designed with


  • S27KL0642DPBHV023 |
    PSRAM (Pseudostatic RAM)
  • IRLML2060 |
    N-Channel Power MOSFET
  • S27KL0642DPBHV023 |
    PSRAM (Pseudostatic RAM)
  • IRLML2060 |
    N-Channel Power MOSFET
  • S27KL0642DPBHV023 |
    PSRAM (Pseudostatic RAM)
  • IRLML2060 |
    N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number ISZ034N06LM5
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0034 ohms
Unlock Full Specs
to access all available technical data