The ISZ033N03LF2S is a 30 V N-channel power MOSFET in the PG-TSDSON-8 package, measuring 3.20 mm by 3.20 mm. It has a maximum drain-source on-state resistance of 3.3 mΩ at V_GS = 10 V and I_D = 20 A, with a continuous drain current rating of 77 A at T_C = 100 °C and a pulsed drain current of 436 A. The device is rated for junction and storage temperatures from -55 °C to 175 °C. It features an integrated body diode with a forward voltage of up to 1.0 V at I_F = 20 A and a reverse recovery time of 13 ns. The MOSFET is RoHS compliant and halogen-free per IEC61249-2-21, and qualified to JEDEC standards.
StrongIRFET™ 2 power MOSFET 30 V in PQFN 3.3 x 3.3 package
Infineon’s StrongIRFET™ 2 power MOSFET 30 V technology features a best-in-class RDS(on) of 3.3 mOhm in a PQFN 3.3 x 3.3 package. This product addresses a broad range of applications from low- to high-switching frequency.
Compared to the previous technology, the ISZ033N03LF2S achieves up to 40% RDS(on) improvement while having up to 60% FOM enhancement and excellent robustness.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISZ033N03LF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISZ033N03LF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0033 ohms |