ISZ028N03LF2S is a 30 V N-channel MOSFET in a PG-TSDSON-8 package, measuring 3.20 to 3.40 mm by 3.20 to 3.40 mm, designed for high-current switching applications. It has a maximum drain-source on-state resistance of 2.8 mΩ at 10 V gate voltage and 25 °C, continuous drain current of 90 A at 100 °C case temperature, and a maximum junction temperature of 175 °C. The device is RoHS compliant and halogen-free according to IEC 61249-2-21. It includes an internal body diode with a continuous forward current rating of 76 A at 25 °C and reverse recovery time of 15 ns at 20 A. Thermal resistance from junction to case is 1.8 °C/W, and to ambient on a 6 cm² copper area is 60 °C/W.
StrongIRFET™ 2 power MOSFET 30 V in PQFN 3.3 x 3.3 package
Infineon’s StrongIRFET™ 2 power MOSFET 30 V technology features a best-in-class RDS(on) of 2.8 mOhm in a PQFN 3.3 x 3.3 package. This product addresses a broad range of applications from low- to high-switching frequency.
Compared to the previous technology, the ISZ028N03LF2S achieves up to 40% RDS(on) improvement while having up to 60% FOM enhancement and excellent robustness.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISZ028N03LF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISZ028N03LF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0028 ohms |