P-channel MOSFET in SOT-23 package rated for -60 V drain-source voltage, with a maximum on-resistance of 5.5 Ω at V_GS = -4.5 V and a continuous drain current of -0.18 A. Fully qualified for industrial applications according to JEDEC, with 100% avalanche testing and RoHS-compliant, halogen-free lead plating.
P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications
OptiMOS™ P-channel 60V MOSFETs in SOT-23 package is ideally suited for load switch, battery management as well as reverse polarity protection applications. Main advantage of OptiMOS™ P-channel MOSFETs is the simplifying of the design complexity in medium and low power applications. Its easy interface to Microcontroller Unit (MCU), fast switching as well as avalanche ruggedness makes Infineon’s OptiMOS™ P-channel MOSFETs suitable for high quality demanding applications. The products improve efficiency at low loads due to low Qg.and are available in normal and logic level featuring a wide RDS(on) range.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISS55EP06LM |
| Product Name | Power - MOSFET (Si/SiC) - P-Channel Power MOSFET - ISS55EP06LM |
| Polarity | P-Channel; P |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 5.5 ohms |