P-Channel 100V 930mA (Ta), 1.55A (Tc) 1.8W (Ta), 5W (Tc) Surface Mount PG-SOT223-4
P-Channel 100V 930mA (Ta), 1.55A (Tc) 1.8W (Ta), 5W (Tc) Surface Mount PG-SOT223-4
P-Channel 100V 930mA (Ta), 1.55A (Tc) 1.8W (Ta), 5W (Tc) Surface Mount PG-SOT223-4
Power Field-Effect Transistor
MOSFET, P-CH, 100V, SOT-223-4 ROHS COMPLIANT: YES
SMALL SIGNAL MOSFETS PG-SOT223-4
SMALL SIGNAL MOSFETS PG-SOT223-4
| DigiKey | Rochester Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-ISP98DP10LMXTSA1TR-ND | ISP98DP10LMXTSA1 | 2354880 | 90AJ6127 | ISP98DP10LMXTSA1 | ISP98DP10LMXTSA1 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Mosfet, P-Ch, 100V, Sot-223-4 Rohs Compliant Infineon | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Package Type | TO-261-4, TO-261AA | PG-SOT223-4 | SOT223; SOT-223 | TO-3; SOT223 | TO-261-4, TO-261AA | PG-SOT223-4 |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |