Infineon Technologies AG 60V 1.9A MOSFET Transistor ISP25DP06NMXTSA1

Description
MOSFET P-CH 60V 1.9A SOT223-4 Product overview: ISP25DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP25DP06NMXTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 1.9A SOT223-4 Product overview: ISP25DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP25DP06NMXTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.9A MOSFET Transistor
278-ISP25DP06NMXTSA1
60V 1.9A MOSFET Transistor 278-ISP25DP06NMXTSA1
MOSFET P-CH 60V 1.9A SOT223-4 Product overview: ISP25DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP25DP06NMXTSA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.9A SOT223-4 Product overview: ISP25DP06NMXTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISP25DP06NMXTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2439275 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439275
MOSFETs 2439275
Infineon ISP25DP06NMXTSA1 MOSFET

Infineon ISP25DP06NMXTSA1 MOSFET

Supplier's Site
MOSFETs - 2439274 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439274
MOSFETs 2439274
Infineon ISP25DP06NMXTSA1 MOSFET

Infineon ISP25DP06NMXTSA1 MOSFET

Supplier's Site
MOSFETs - 2439275P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439275P
MOSFETs 2439275P
Infineon ISP25DP06NMXTSA1 MOSFET

Infineon ISP25DP06NMXTSA1 MOSFET

Supplier's Site
 - ISP25DP06NMXTSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961051-ISP25DP06NMXTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961051-ISP25DP06NMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961051-ISP25DP06NMXTSA1
Win Source Part Number: 961051-ISP25DP06NMXT SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 1.9A (Ta) Rds On (Max) @ Id, Vgs: 250mOhm @ 1.9A, 10V Vgs(th) (Max) @ Id: 4V @ 270µA Power Dissipation (Max): 1.8W (Ta), 4.2W (Tc) Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Gate Charge (Qg) (Max) @ Vgs: 10.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP004987272 Base Product Number: ISP25DP06 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 961051-ISP25DP06NMXTSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 1.9A (Ta)
Rds On (Max) @ Id, Vgs: 250mOhm @ 1.9A, 10V
Vgs(th) (Max) @ Id: 4V @ 270µA
Power Dissipation (Max): 1.8W (Ta), 4.2W (Tc)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Gate Charge (Qg) (Max) @ Vgs: 10.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP004987272
Base Product Number: ISP25DP06
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Single FETs, MOSFETs - 448-ISP25DP06NMXTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP25DP06NMXTSA1TR-ND
Single FETs, MOSFETs 448-ISP25DP06NMXTSA1TR-ND
P-Channel 60V 1.9A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

P-Channel 60V 1.9A (Ta) 1.8W (Ta), 4.2W (Tc) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP25DP06NMXTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP25DP06NMXTSA1DKR-ND
Single FETs, MOSFETs 448-ISP25DP06NMXTSA1DKR-ND
MOSFET P-CH 60V 1.9A SOT223-4

MOSFET P-CH 60V 1.9A SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - 448-ISP25DP06NMXTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-ISP25DP06NMXTSA1CT-ND
Single FETs, MOSFETs 448-ISP25DP06NMXTSA1CT-ND
MOSFET P-CH 60V 1.9A SOT223-4

MOSFET P-CH 60V 1.9A SOT223-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ISP25DP06NMXTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ISP25DP06NMXTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ISP25DP06NMXTSA1
MOSFET P-CH 60V 1.9A SOT223-4

MOSFET P-CH 60V 1.9A SOT223-4

Supplier's Site
Mosfet, P-Ch, -60V, -1.9A, 150Deg C Rohs Compliant Infineon - 42AH1864 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -1.9A, 150Deg C Rohs Compliant Infineon
42AH1864
Mosfet, P-Ch, -60V, -1.9A, 150Deg C Rohs Compliant Infineon 42AH1864
MOSFET, P-CH, -60V, -1.9A, 150DEG C ROHS COMPLIANT: YES

MOSFET, P-CH, -60V, -1.9A, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - ISP25DP06NMXTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ISP25DP06NMXTSA1
Single FETs, MOSFETs ISP25DP06NMXTSA1
MOSFET P-CH 60V 1.9A SOT223-4

MOSFET P-CH 60V 1.9A SOT223-4

Supplier's Site Datasheet
MOSFET SMALL SIGNAL MOSFETS

MOSFET SMALL SIGNAL MOSFETS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-ISP25DP06NMXTSA1 2439275 ISP25DP06NMXTSA1 961051-ISP25DP06NMXTSA1 448-ISP25DP06NMXTSA1TR-ND ISP25DP06NMXTSA1 42AH1864 ISP25DP06NMXTSA1 ISP25DP06NMXTSA1
Product Name 60V 1.9A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -60V, -1.9A, 150Deg C Rohs Compliant Infineon Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.0031 kS
PD 4.2 milliwatts 1800 to 4200 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data