P-channel MOSFET in SOT-223 package with a drain-source voltage rating of -60 V, a maximum continuous drain current of -1.9 A, and a maximum on-state resistance of 250 mΩ at VGS = -4.5 V. The device is logic-level triggered, avalanche-rugged, and RoHS compliant. It meets JEDEC industrial application qualifications and is halogen-free according to IEC 61249-2-21.
P-channel MOSFET in normal and logic level, reducing design complexity in medium and low power applications
OptiMOS™ P-channel 60V power MOSFETs in SOT-223 package is the new technology targeted for consumer applications. Main advantage of OptiMOS™ P-channel MOSFETs is the simplifying of the design complexity in medium and low power applications. Its easy interface to Microcontroller Unit (MCU), fast switching as well as avalanche ruggedness makes Infineon’s OptiMOS™ P-channel MOSFETs suitable for high quality demanding applications. The product improve efficiency at low loads due to low Qg.and is available in logic level featuring a wide RDS(on) range.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | ISP25DP06LM | ISP25DP06LM |
| Product Name | Small Signal/Small Power MOSFET | Transistors |
| Polarity | P-Channel; P | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.2500 ohms |