Infineon Technologies AG P-Channel Power MOSFET ISP16DP10LM

Description
OptiMOS™ P-Channel MOSFET 100V in SOT-223 OptiMOS™ P-Channel MOSFETs 100V in SOT-223 package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-Channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features Ideal for high and low switching frequencies Avalanche ruggedness Industry standard footprint surface mount package Broad availability from distribution partners Benefits Supports a wide variety of applications Robust, reliable performance Standard pinout allows for drop-in replacement Increased security of supply Potential Applications Battery Management Industrial Automation Industrial Drives Applications DIN rail power supplies Designers who used this product also designed with BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET
Request a Quote Datasheet
Description
OptiMOS™ P-Channel MOSFET 100V in SOT-223 OptiMOS™ P-Channel MOSFETs 100V in SOT-223 package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-Channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features Ideal for high and low switching frequencies Avalanche ruggedness Industry standard footprint surface mount package Broad availability from distribution partners Benefits Supports a wide variety of applications Robust, reliable performance Standard pinout allows for drop-in replacement Increased security of supply Potential Applications Battery Management Industrial Automation Industrial Drives Applications DIN rail power supplies Designers who used this product also designed with BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - ISP16DP10LM - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
ISP16DP10LM
P-Channel Power MOSFET ISP16DP10LM
OptiMOS™ P-Channel MOSFET 100V in SOT-223 OptiMOS™ P-Channel MOSFETs 100V in SOT-223 package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-Channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features Ideal for high and low switching frequencies Avalanche ruggedness Industry standard footprint surface mount package Broad availability from distribution partners Benefits Supports a wide variety of applications Robust, reliable performance Standard pinout allows for drop-in replacement Increased security of supply Potential Applications Battery Management Industrial Automation Industrial Drives Applications DIN rail power supplies Designers who used this product also designed with BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IPD042P03L3 G | P-Channel Power MOSFET

OptiMOS™ P-Channel MOSFET 100V in SOT-223

OptiMOS™ P-Channel MOSFETs 100V in SOT-223 package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-Channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.


Summary of Features

  • Ideal for high and low switching frequencies
  • Avalanche ruggedness
  • Industry standard footprint surface mount package
  • Broad availability from distribution partners

Benefits

  • Supports a wide variety of applications
  • Robust, reliable performance
  • Standard pinout allows for drop-in replacement
  • Increased security of supply

Potential Applications

  • Battery Management
  • Industrial Automation
  • Industrial Drives

Applications

  • DIN rail power supplies

Designers who used this product also designed with


  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • BSC026N08NS5 |
    N-Channel Power MOSFET
  • IPD042P03L3 G |
    P-Channel Power MOSFET
  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • BSC026N08NS5 |
    N-Channel Power MOSFET
  • IPD042P03L3 G |
    P-Channel Power MOSFET
  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • BSC026N08NS5 |
    N-Channel Power MOSFET
  • IPD042P03L3 G |
    P-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number ISP16DP10LM
Product Name P-Channel Power MOSFET
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.1600 ohms
QG -42 nC
Unlock Full Specs
to access all available technical data