OptiMOS™ P-Channel MOSFET 150V in SOT-223
OptiMOS™ P-Channel MOSFETs 150V in SOT-223 package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-Channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.
Summary of Features
Ideal for high and low switching frequencies
Avalanche ruggedness
Industry standard footprint surface mount package
Broad availability from distribution partners
Benefits
Supports a wide variety of applications
Robust, reliable performance
Standard pinout allows for drop-in replacement
Increased security of supply
Potential Applications
Battery Management
Industrial Automation
Industrial Drives
Applications
DIN rail power supplies
Designers who used this product also designed with
IDK08G65C5 | CoolSiC™ Schottky Diodes
IDK05G120C5 | CoolSiC™ Schottky Diodes
IPB65R110CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IDK08G65C5 | CoolSiC™ Schottky Diodes
IDK05G120C5 | CoolSiC™ Schottky Diodes
IPB65R110CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IDK08G65C5 | CoolSiC™ Schottky Diodes
IDK05G120C5 | CoolSiC™ Schottky Diodes
IPB65R110CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
OptiMOS™ P-Channel MOSFET 150V in SOT-223
OptiMOS™ P-Channel MOSFETs 150V in SOT-223 package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-Channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.
Summary of Features
- Ideal for high and low switching frequencies
- Avalanche ruggedness
- Industry standard footprint surface mount package
- Broad availability from distribution partners
Benefits
- Supports a wide variety of applications
- Robust, reliable performance
- Standard pinout allows for drop-in replacement
- Increased security of supply
Potential Applications
- Battery Management
- Industrial Automation
- Industrial Drives
Applications
Designers who used this product also designed with
- IDK08G65C5 |
CoolSiC™ Schottky Diodes
- IDK05G120C5 |
CoolSiC™ Schottky Diodes
- IPB65R110CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IDK08G65C5 |
CoolSiC™ Schottky Diodes
- IDK05G120C5 |
CoolSiC™ Schottky Diodes
- IPB65R110CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IDK08G65C5 |
CoolSiC™ Schottky Diodes
- IDK05G120C5 |
CoolSiC™ Schottky Diodes
- IPB65R110CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET