ISK057N04LM6 is an N-channel logic-level MOSFET rated for 40 V drain-source voltage, designed for high-performance and power density in compact applications. It uses a PG-VSON-6 package with a 2 mm × 2 mm footprint and includes a thermally enhanced tab. The device has a maximum on-resistance of 5.75 mΩ at room temperature, continuous drain current of 64 A, and gate charge of 9.7 nC from 0 V to 10 V. It is 100% avalanche tested with single-pulse avalanche energy of 17 mJ and meets JEDEC industrial qualifications. The package is Pb-free, RoHS compliant, and halogen-free per IEC61249-2-21.
OptiMOS™ 6 power MOSFET 40 V in smallest form factor PQFN 2x2 package
With the new best-in-class OptiMOSTM 6 product family, Infineon offers a benchmark solution for efficiency in a small form factor, making it the perfect solution for applications such as wireless charging, load switches and low power DCDC applications. The small 4 mm2 footprint, combined with outstanding electrical performance contributes towards form factor improvement in end applications.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISK057N04LM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISK057N04LM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0057 ohms |