ISC320N12LM6 is an N-channel, logic-level power MOSFET designed for high-frequency switching and synchronous rectification, with a 120 V drain-source voltage rating and a maximum on-state resistance of 32 mΩ at 25°C. It is packaged in a PG-TDSON-8 (SuperSO8) case with dimensions of 5.35 mm x 6.42 mm and operates up to 175°C. The device supports a continuous drain current of 24 A and has a reverse recovery charge of 20.3 nC under 1000 A/µs conditions. It is fully qualified for industrial applications according to JEDEC and meets RoHS and IEC 61249-2-21 halogen-free standards with MSL 1 classification per J-STD-020.
OptiMOS™ 6 power MOSFET logic level 120 V in SuperSO8 package
This is a logic level 120 V MOSFET in SuperSO8 packaging with 32 mOhm on-resistance. ISC320N12LM6 is part of Infineon’s OptiMOS™ 6 power MOSFET family.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISC320N12LM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISC320N12LM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0320 ohms |