Infineon Technologies AG N-Channel Power MOSFET ISC080N10NM6

Description
OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package ISC080N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits. Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones. In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction. Summary of Features Compared to OptiMOS™ 5, the new technology achieves: ~20% lower RDS(on) 30% improved FOMg and 40% better FOMgd Lower and softer reverse recovery charge (Qrr) Ideal for high switching frequency MSL 1 classified according to J-STD-020 175 °C junction temperature rating High avalanche energy rating Pb-free lead plating RoHS compliant Benefits Low conduction losses Low switching losses Fast turn on and off Less paralleling required Robust reliable performance Environmentally friendly Less paralleling required Potential Applications Telecom Server Drones Robotics Solar Power tools Battery management system Applications Light electric vehicles (LEV) Solutions for inductive wireless charging above 50 W State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET BSC014N04LSI | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1EDN7512G | Gate driver ICs CY8C6244LQQ-S4D92 | PSOC™ 62x4 IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET BSC014N04LSI | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1EDN7512G | Gate driver ICs CY8C6244LQQ-S4D92 | PSOC™ 62x4 IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET 1 2
Request a Quote
Description
OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package ISC080N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits. Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones. In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction. Summary of Features Compared to OptiMOS™ 5, the new technology achieves: ~20% lower RDS(on) 30% improved FOMg and 40% better FOMgd Lower and softer reverse recovery charge (Qrr) Ideal for high switching frequency MSL 1 classified according to J-STD-020 175 °C junction temperature rating High avalanche energy rating Pb-free lead plating RoHS compliant Benefits Low conduction losses Low switching losses Fast turn on and off Less paralleling required Robust reliable performance Environmentally friendly Less paralleling required Potential Applications Telecom Server Drones Robotics Solar Power tools Battery management system Applications Light electric vehicles (LEV) Solutions for inductive wireless charging above 50 W State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET BSC014N04LSI | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1EDN7512G | Gate driver ICs CY8C6244LQQ-S4D92 | PSOC™ 62x4 IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET BSC014N04LSI | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1EDN7512G | Gate driver ICs CY8C6244LQQ-S4D92 | PSOC™ 62x4 IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ISC080N10NM6 is an N-channel power MOSFET designed for high-frequency switching and synchronous rectification, rated for 100 V drain-source voltage and 75 A continuous drain current. It features a maximum on-resistance of 8.05 mΩ at 25 °C and a total gate charge of 19 nC. The device operates at a maximum junction temperature of 175 °C and has a single-pulse avalanche energy rating of 185 mJ. It is packaged in a PG-TDSON-8 case with dimensions of 5.35 mm by 6.10 mm and is RoHS compliant and halogen-free per IEC 61249-2-21. The part is MSL 1 qualified per J-STD-020 and fully qualified according to JEDEC for industrial applications.

Datasheet Summary
Powered by GS/AI

ISC080N10NM6 is an N-channel power MOSFET designed for high-frequency switching and synchronous rectification, rated for 100 V drain-source voltage and 75 A continuous drain current. It features a maximum on-resistance of 8.05 mΩ at 25 °C and a total gate charge of 19 nC. The device operates at a maximum junction temperature of 175 °C and has a single-pulse avalanche energy rating of 185 mJ. It is packaged in a PG-TDSON-8 case with dimensions of 5.35 mm by 6.10 mm and is RoHS compliant and halogen-free per IEC 61249-2-21. The part is MSL 1 qualified per J-STD-020 and fully qualified according to JEDEC for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - ISC080N10NM6 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
ISC080N10NM6
N-Channel Power MOSFET ISC080N10NM6
OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package ISC080N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits. Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones. In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction. Summary of Features Compared to OptiMOS™ 5, the new technology achieves: ~20% lower RDS(on) 30% improved FOMg and 40% better FOMgd Lower and softer reverse recovery charge (Qrr) Ideal for high switching frequency MSL 1 classified according to J-STD-020 175 °C junction temperature rating High avalanche energy rating Pb-free lead plating RoHS compliant Benefits Low conduction losses Low switching losses Fast turn on and off Less paralleling required Robust reliable performance Environmentally friendly Less paralleling required Potential Applications Telecom Server Drones Robotics Solar Power tools Battery management system Applications Light electric vehicles (LEV) Solutions for inductive wireless charging above 50 W State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem Designers who used this product also designed with IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET BSC014N04LSI | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1EDN7512G | Gate driver ICs CY8C6244LQQ-S4D92 | PSOC™ 62x4 IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET BSC014N04LSI | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs 1EDN7512G | Gate driver ICs CY8C6244LQQ-S4D92 | PSOC™ 62x4 IPL60R065P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ013NE2LS5I | N-Channel Power MOSFET 1 2

OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package

ISC080N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits.

Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones.

In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction.


Summary of Features

Compared to OptiMOS™ 5, the new technology achieves:

  • ~20% lower RDS(on)
  • 30% improved FOMg and 40% better FOMgd
  • Lower and softer reverse recovery charge (Qrr)
  • Ideal for high switching frequency
  • MSL 1 classified according to J-STD-020
  • 175 °C junction temperature rating
  • High avalanche energy rating
  • Pb-free lead plating
  • RoHS compliant

Benefits

  • Low conduction losses
  • Low switching losses
  • Fast turn on and off
  • Less paralleling required
  • Robust reliable performance
  • Environmentally friendly
  • Less paralleling required

Potential Applications

  • Telecom
  • Server
  • Drones
  • Robotics
  • Solar
  • Power tools
  • Battery management system

Applications

  • Light electric vehicles (LEV)
  • Solutions for inductive wireless charging above 50 W
  • State-of-the-art semiconductors enabling the new digitalized, ultra-connected healthcare ecosystem

Designers who used this product also designed with


  • IPL60R065P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • BSC014N04LSI |
    N-Channel Power MOSFET
  • 2EDF7275K |
    Gate driver ICs
  • 1EDN7512G |
    Gate driver ICs
  • CY8C6244LQQ-S4D92 |
    PSOC™ 62x4
  • IPL60R065P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET
  • BSC014N04LSI |
    N-Channel Power MOSFET
  • 2EDF7275K |
    Gate driver ICs
  • 1EDN7512G |
    Gate driver ICs
  • CY8C6244LQQ-S4D92 |
    PSOC™ 62x4
  • IPL60R065P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ013NE2LS5I |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number ISC080N10NM6
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0080 ohms
QG 19 nC
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC026N04LS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0026 ohms
View Details
4 suppliers
N-Channel Power MOSFET - BSZ440N10NS3 G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0440 ohms
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF3710ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers