N-Channel 100V 8.8A (Ta), 37A (Tc) 2.5W (Ta), 43W (Tc) Surface Mount PG-TDSON-8
N-Channel 100V 8.8A (Ta), 37A (Tc) 2.5W (Ta), 43W (Tc) Surface Mount PG-TDSON-8
Power Field-Effect Transistor
MOSFET, N-CH, 100V, 37A, TDSON ROHS COMPLIANT: YES
MOSFET N-CH 100V 8.8A/37A 8TDSON
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-ISC0803NLSATMA1TR-ND | ISC0803NLSATMA1 | 68AJ1742 | ISC0803NLSATMA1 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 37A, Tdson Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |