ISC079N15NM6 is an N-channel power MOSFET rated for 150 V drain-source voltage, designed for industrial applications. It is packaged in a PG-TDSON-8 case with a maximum continuous drain current of 95 A and a maximum on-resistance of 7.9 mΩ at 25 °C. The device has a total gate charge of 31 nC and a reverse recovery charge of 66 nC. It is 100% avalanche tested with a single-pulse avalanche energy rating of 437 mJ. Thermal resistance from junction to case bottom is 0.91 °C/W, and junction-to-ambient is 50 °C/W on a specified PCB layout. Operating and storage temperature ranges from -55 °C to 175 °C. The part is RoHS compliant, halogen-free according to IEC61249-2-21, and fully qualified according to JEDEC for industrial use.
OptiMOS™ 6 power MOSFET 150 V normal level in SuperSO8 package
ISC079N15NM6 OptiMOS™ 6 150 V in normal level is setting a new level of performance within the highly competitive 150 V market.
OptiMOS™ 6 150 V technology was designed to fulfill the requirements of both high and low switching frequency applications, in hard and soft switching.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISC079N15NM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISC079N15NM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0079 ohms |