ISC073N12LM6 is an N-channel logic-level MOSFET designed for high-frequency switching and synchronous rectification in industrial applications. It is packaged in the PG-TDSON-8 (SuperSO8) format and rated for a maximum drain-source voltage of 120 V, with a maximum on-resistance of 7.3 mΩ and a continuous drain current of 86 A at 175°C junction temperature. The device has a gate charge of 14.4 nC and a reverse recovery charge of 130 nC, with single-pulse avalanche energy rating of 277 mJ. It is RoHS compliant, halogen-free, MSL 1 classified, and fully qualified according to JEDEC for industrial applications.
OptiMOS™ 6 power MOSFET logic level 120 V in SuperSO8 package
This is a logic level 120 V MOSFET in SuperSO8 packaging with 7.3 mOhm on-resistance. ISC073N12LM6 is part of Infineon’s OptiMOS™ 6 power MOSFET family.
Summary of Features
Compared to OptiMOS™ 3, the technology features:
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISC073N12LM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISC073N12LM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0073 ohms |