N-Channel 60V 23A (Ta), 135A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8
N-Channel 60V 23A (Ta), 135A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8
N-Channel 60V 23A (Ta), 135A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8
Power Field-Effect Transistor, 135A I(D), 60V, 0.0028ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
MOSFET N-CH 60V 23A/135A TDSON-8 Product overview: ISC0702NLSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A, 135A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, 135A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISC0702NLSATMA1 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 60V, 135A, TDSON ROHS COMPLIANT: YES
MOSFET N-CH 60V 23A/135A TDSON-8
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-ISC0702NLSATMA1DKR-ND | ISC0702NLSATMA1 | 278-ISC0702NLSATMA1 | 68AJ1739 | ISC0702NLSATMA1 |
| Product Name | Single FETs, MOSFETs | 60V 23A 135A MOSFET Transistor | Mosfet, N-Ch, 60V, 135A, Tdson Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | 8-PowerTDFN | PG-TDSON-8 | Tape & Reel (TR) | TO-3 | 8-PowerTDFN |
| rDS(on) | 0.0028 ohms | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |