MOSFET N-CH 80V 14A/66A TDSON-8 Product overview: ISC0602NLSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 14A, 66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 14A, 66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ISC0602NLSATMA1 can be used for catalog matching and distributor lookup.
N-Channel 80V 14A (Ta), 66A (Tc) 2.5W (Ta), 60W (Tc) Surface Mount PG-TDSON-8-6
N-Channel 80V 14A (Ta), 66A (Tc) 2.5W (Ta), 60W (Tc) Surface Mount PG-TDSON-8-6
N-Channel 80V 14A (Ta), 66A (Tc) 2.5W (Ta), 60W (Tc) Surface Mount PG-TDSON-8-6
Power Field-Effect Transistor
MOSFET N-CH 80V 14A/66A TDSON-8
MOSFET, N-CH, 80V, 66A, TDSON ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-ISC0602NLSATMA1 | 448-ISC0602NLSATMA1DKR-ND | 2326749 | ISC0602NLSATMA1 | ISC0602NLSATMA1 | 68AJ1737 |
| Product Name | 80V 14A 66A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 66A, Tdson Rohs Compliant Infineon | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 80 volts | |||||
| PD | 60 milliwatts |