ISC031N08NM6SC is an N-channel power MOSFET rated for 80 V drain-source voltage and optimized for high-performance switch-mode power supplies. It is packaged in a PG-WSON-8 case measuring 6.0 mm by 5.0 mm with a height up to 0.75 mm, featuring dual-side cooling for low thermal resistance. The device has a maximum on-resistance of 3.1 mΩ at 10 V gate voltage and 50 A drain current, and supports a continuous drain current of 145 A at 25 °C case temperature. It is rated for a maximum junction temperature of 175 °C and has a junction-to-case thermal resistance of 0.86 °C/W on the top side. The product is 100% avalanche tested, with a single-pulse avalanche energy rating of 387 mJ, and is RoHS compliant and halogen-free according to IEC 6129-2-21. It is fully qualified for industrial applications per JEDEC standards.
OptiMOS™ 6 n-channel power MOSFET 80 V in SuperSO8 Dual-Side Cooling
OptiMOS™ 6 80 V - the latest power MOSFET technology offering industry benchmark performance.
Compared to its predecessor, OptiMOS™ 5, Infineon's latest wafer technology offers significant performance improvement, including >21% lower RDS(on) and ~40% improved FOMQg x RDS(on) in SuperSO8 DSC.
The performance improvements lead to higher system efficiency and power density.
Contact us for more information!
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISC031N08NM6SC |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISC031N08NM6SC |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0031 ohms |