Infineon Technologies AG N-Channel Power MOSFET ISC027N10NM6

Description
OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package ISC027N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits. Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones. In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction. Summary of Features Compared to OptiMOS™ 5, the new technology achieves: ~20% lower RDS(on) 30% improved FOMg and 40% better FOMgd Lower and softer reverse recovery charge (Qrr) Ideal for high switching frequency MSL 1 classified according to J-STD-020 175 °C junction temperature rating High avalanche energy rating Pb-free lead plating RoHS compliant Benefits Low conduction losses Low switching losses Fast turn on and off Less paralleling required Robust reliable performance Environmentally friendly Less paralleling required Potential Applications Telecom Server Drones Robotics Solar Power tools Battery management system Applications 48 V intermediate bus converter (IBC) Adapters and chargers Multicopters and drones Programmable logic controller (PLC) Uninterruptible power supplies (UPS) Designers who used this product also designed with IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET BSS169 | N-Channel Depletion Mode MOSFET ISZ034N06LM5 | N-Channel Power MOSFET BSZ018N04LS6 | N-Channel Power MOSFET BSP613P | Small signal/small power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET BSS169 | N-Channel Depletion Mode MOSFET ISZ034N06LM5 | N-Channel Power MOSFET BSZ018N04LS6 | N-Channel Power MOSFET BSP613P | Small signal/small power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package ISC027N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits. Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones. In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction. Summary of Features Compared to OptiMOS™ 5, the new technology achieves: ~20% lower RDS(on) 30% improved FOMg and 40% better FOMgd Lower and softer reverse recovery charge (Qrr) Ideal for high switching frequency MSL 1 classified according to J-STD-020 175 °C junction temperature rating High avalanche energy rating Pb-free lead plating RoHS compliant Benefits Low conduction losses Low switching losses Fast turn on and off Less paralleling required Robust reliable performance Environmentally friendly Less paralleling required Potential Applications Telecom Server Drones Robotics Solar Power tools Battery management system Applications 48 V intermediate bus converter (IBC) Adapters and chargers Multicopters and drones Programmable logic controller (PLC) Uninterruptible power supplies (UPS) Designers who used this product also designed with IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET BSS169 | N-Channel Depletion Mode MOSFET ISZ034N06LM5 | N-Channel Power MOSFET BSZ018N04LS6 | N-Channel Power MOSFET BSP613P | Small signal/small power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET BSS169 | N-Channel Depletion Mode MOSFET ISZ034N06LM5 | N-Channel Power MOSFET BSZ018N04LS6 | N-Channel Power MOSFET BSP613P | Small signal/small power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - ISC027N10NM6 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
ISC027N10NM6
N-Channel Power MOSFET ISC027N10NM6
OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package ISC027N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits. Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones. In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction. Summary of Features Compared to OptiMOS™ 5, the new technology achieves: ~20% lower RDS(on) 30% improved FOMg and 40% better FOMgd Lower and softer reverse recovery charge (Qrr) Ideal for high switching frequency MSL 1 classified according to J-STD-020 175 °C junction temperature rating High avalanche energy rating Pb-free lead plating RoHS compliant Benefits Low conduction losses Low switching losses Fast turn on and off Less paralleling required Robust reliable performance Environmentally friendly Less paralleling required Potential Applications Telecom Server Drones Robotics Solar Power tools Battery management system Applications 48 V intermediate bus converter (IBC) Adapters and chargers Multicopters and drones Programmable logic controller (PLC) Uninterruptible power supplies (UPS) Designers who used this product also designed with IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET BSS169 | N-Channel Depletion Mode MOSFET ISZ034N06LM5 | N-Channel Power MOSFET BSZ018N04LS6 | N-Channel Power MOSFET BSP613P | Small signal/small power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET BSS169 | N-Channel Depletion Mode MOSFET ISZ034N06LM5 | N-Channel Power MOSFET BSZ018N04LS6 | N-Channel Power MOSFET BSP613P | Small signal/small power MOSFET IPL60R125C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML9301 | P-Channel Power MOSFET 1 2

OptiMOS™ 6 power MOSFET 100 V Normal Level in SuperSO8 package

ISC027N10NM6 OptiMOS™ 6 100 V in normal level is setting the new technology standard in the field of discrete power MOSFETs. Infineon’s latest OptiMOS™ 6 MOSFET technology at 100 V utilizes a proprietary trench technology that enables higher power density, efficiency and ruggedness. Compared to alternative products, Infineon’s leading thin wafer technology is enabling significant performance benefits.

Infineon’s OptiMOS™ 6 industrial power MOSFET 100 V is designed for high switching frequency application such as telecom and server power supply, but also the ideal choice for other applications such as solar, power tools and drones.

In SuperSO8 package it achieves ~20% improvements in on-state resistance (RDS(on)) and 30% better figure of merits (FOM - RDS(on) x Qg and Qgd) compared to the previous technology OptiMOS™ 5. This enables designers to increase efficiency, allowing easier thermal design and less paralleling, leading to system cost reduction.


Summary of Features

Compared to OptiMOS™ 5, the new technology achieves:

  • ~20% lower RDS(on)
  • 30% improved FOMg and 40% better FOMgd
  • Lower and softer reverse recovery charge (Qrr)
  • Ideal for high switching frequency
  • MSL 1 classified according to J-STD-020
  • 175 °C junction temperature rating
  • High avalanche energy rating
  • Pb-free lead plating
  • RoHS compliant

Benefits

  • Low conduction losses
  • Low switching losses
  • Fast turn on and off
  • Less paralleling required
  • Robust reliable performance
  • Environmentally friendly
  • Less paralleling required

Potential Applications

  • Telecom
  • Server
  • Drones
  • Robotics
  • Solar
  • Power tools
  • Battery management system

Applications

  • 48 V intermediate bus converter (IBC)
  • Adapters and chargers
  • Multicopters and drones
  • Programmable logic controller (PLC)
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRLML9301 |
    P-Channel Power MOSFET
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • ISZ034N06LM5 |
    N-Channel Power MOSFET
  • BSZ018N04LS6 |
    N-Channel Power MOSFET
  • BSP613P |
    Small signal/small power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRLML9301 |
    P-Channel Power MOSFET
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • ISZ034N06LM5 |
    N-Channel Power MOSFET
  • BSZ018N04LS6 |
    N-Channel Power MOSFET
  • BSP613P |
    Small signal/small power MOSFET
  • IPL60R125C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRLML9301 |
    P-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number ISC027N10NM6
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0027 ohms
QG 58 nC
Unlock Full Specs
to access all available technical data