The ISC011N06LM5, Infineon's OptiMOS™ MOSFET in the SuperSO8 package extends the OptiMOS™ 5 and 3 product portfolio and enables higher power density in addition to improved robustness, responding to the need for lower system cost and increased performance.
Low reverse recovery charge (Qrr) improves the system reliability by providing a significant reduction of voltage overshoot, which minimizes the need for snubber circuits, resulting in less engineering cost and effort.
Summary of Features
Low 1.15 mohm max RDS(on) enables highest power density and efficiency
Higher operating temperature rating to 175°C for increased reliability
Low RthJC for excellent thermal behavior
Lower reverse recovery charge (Qrr)
Benefits
Lower full load temperature
Less paralleling
Reduced overshoot
Increased system power density
Smaller size
System cost reduction
Engineering costs and effort reduction
Potential Applications
Server
Telecom
Power tools
Low voltage drives
Class D audio applications
Applications
Automotive 48 V battery management system (BMS)
Automotive head unit
DIN rail power supplies
Multicopters and drones
Solid-State Circuit Breaker
Designers who used this product also designed with
TLE4941PLUSC | Magnetic speed sensors
IPD200N15N3 G N-Channel Power MOSFET
TLE4941PLUSC | Magnetic speed sensors
IPD200N15N3 G N-Channel Power MOSFET
TLE4941PLUSC | Magnetic speed sensors
IPD200N15N3 G N-Channel Power MOSFET
The ISC011N06LM5, Infineon's OptiMOS™ MOSFET in the SuperSO8 package extends the OptiMOS™ 5 and 3 product portfolio and enables higher power density in addition to improved robustness, responding to the need for lower system cost and increased performance.
Low reverse recovery charge (Qrr) improves the system reliability by providing a significant reduction of voltage overshoot, which minimizes the need for snubber circuits, resulting in less engineering cost and effort.
Summary of Features
- Low 1.15 mohm max RDS(on) enables highest power density and efficiency
- Higher operating temperature rating to 175°C for increased reliability
- Low RthJC for excellent thermal behavior
- Lower reverse recovery charge (Qrr)
Benefits
- Lower full load temperature
- Less paralleling
- Reduced overshoot
- Increased system power density
- Smaller size
- System cost reduction
- Engineering costs and effort reduction
Potential Applications
- Server
- Telecom
- Power tools
- Low voltage drives
- Class D audio applications
Applications
- Automotive 48 V battery management system (BMS)
- Automotive head unit
- DIN rail power supplies
- Multicopters and drones
- Solid-State Circuit Breaker
Designers who used this product also designed with
- TLE4941PLUSC |
Magnetic speed sensors
- IPD200N15N3 G
N-Channel Power MOSFET
- TLE4941PLUSC |
Magnetic speed sensors
- IPD200N15N3 G
N-Channel Power MOSFET
- TLE4941PLUSC |
Magnetic speed sensors
- IPD200N15N3 G
N-Channel Power MOSFET