The ISA170230C04LMDS is a complementary N- and P-channel MOSFET in a PG-DSO-8 package, rated for 40 V and -40 V drain-source voltage respectively. It has a maximum continuous drain current of 9.6 A for the N-channel and -8.8 A for the P-channel, with maximum on-resistance of 17 mΩ and 23 mΩ respectively at 25 °C. The device features 100% avalanche testing, with single-pulse avalanche energy of 36 mJ for both channels. Thermal resistance from junction to case is 50 °C/W, and junction-to-ambient is 90 °C/W with a 6 cm² copper area on an FR4 PCB. It is RoHS compliant and halogen-free per IEC 61249-2-21. The package dimensions conform to PG-DSO-8-U02 standards with a body size of 4.80-5.00 mm by 5.80-6.20 mm.
OptiMOS™ Dual N+P channel power MOSFET 40 V in SO-8 package
With the new OptiMOS™ Dual power MOSFET 40 V (ISA170230C04LMDS) in SO-8 package, Infineon offers a benchmark solution for best price performance products.
The N+P dual channel MOSFETs are a perfect solution for applications such as lawn mower robots, vaccum robots, drones and many other low power DCDC applications. Moreover, the Dual MOSFETs are an excellent choice for creating compact and straightforward design solutions.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ISA170230C04LMDS |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - ISA170230C04LMDS |
| Polarity | N-Channel; N+P |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0170 to 0.0230 ohms |