Infineon Technologies AG Gate Driver ICs 1EDI20H12AH

Description
1200 V single high-side gate driver IC with galvanic isolation, short circuit clamping and separate sink/source outputs EiceDRIVER™ 1200 V high side gate driver IC with typical 4.0 A source and 3.5 A sink in a wide-body DSO-8 package with CT technology for IGBT Modules. For higher isolation rating, higher current, shorter propagation delay, check out our newly released X3 Compact family, 1ED3120MU12H. The DSO-8 150mil narrow body version with great price performance ratio is also available: 1EDI20N12AF Summary of Features 1200V coreless Transformer isolated Driver ICs 2 A rail-to-rail outputs 300 mil wide-body package for 8 mm creepage distance Separate source/sink outputs Applications EV charging Industrial automation Medium voltage (MV) drive Photovoltaic Smart induction cooktop – precise and efficient heating control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs
Request a Quote Datasheet
Description
1200 V single high-side gate driver IC with galvanic isolation, short circuit clamping and separate sink/source outputs EiceDRIVER™ 1200 V high side gate driver IC with typical 4.0 A source and 3.5 A sink in a wide-body DSO-8 package with CT technology for IGBT Modules. For higher isolation rating, higher current, shorter propagation delay, check out our newly released X3 Compact family, 1ED3120MU12H. The DSO-8 150mil narrow body version with great price performance ratio is also available: 1EDI20N12AF Summary of Features 1200V coreless Transformer isolated Driver ICs 2 A rail-to-rail outputs 300 mil wide-body package for 8 mm creepage distance Separate source/sink outputs Applications EV charging Industrial automation Medium voltage (MV) drive Photovoltaic Smart induction cooktop – precise and efficient heating control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDI20H12AH - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDI20H12AH
Gate Driver ICs 1EDI20H12AH
1200 V single high-side gate driver IC with galvanic isolation, short circuit clamping and separate sink/source outputs EiceDRIVER™ 1200 V high side gate driver IC with typical 4.0 A source and 3.5 A sink in a wide-body DSO-8 package with CT technology for IGBT Modules. For higher isolation rating, higher current, shorter propagation delay, check out our newly released X3 Compact family, 1ED3120MU12H. The DSO-8 150mil narrow body version with great price performance ratio is also available: 1EDI20N12AF Summary of Features 1200V coreless Transformer isolated Driver ICs 2 A rail-to-rail outputs 300 mil wide-body package for 8 mm creepage distance Separate source/sink outputs Applications EV charging Industrial automation Medium voltage (MV) drive Photovoltaic Smart induction cooktop – precise and efficient heating control Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers. Learn more about the transformer driver ICs

1200 V single high-side gate driver IC with galvanic isolation, short circuit clamping and separate sink/source outputs

EiceDRIVER™ 1200 V high side gate driver IC with typical 4.0 A source and 3.5 A sink in a wide-body DSO-8 package with CT technology for IGBT Modules.

For higher isolation rating, higher current, shorter propagation delay, check out our newly released X3 Compact family, 1ED3120MU12H. The DSO-8 150mil narrow body version with great price performance ratio is also available: 1EDI20N12AF


Summary of Features

  • 1200V coreless Transformer isolated Driver ICs
  • 2 A rail-to-rail outputs
  • 300 mil wide-body package for 8 mm creepage distance
  • Separate source/sink outputs

Applications

  • EV charging
  • Industrial automation
  • Medium voltage (MV) drive
  • Photovoltaic
  • Smart induction cooktop – precise and efficient heating control

Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.

Learn more about the transformer driver ICs

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1EDI20H12AH
Product Name Gate Driver ICs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
Propagation Delay 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

5.7KV Gate Driver IC - 906-1ED3491MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
3 suppliers
Gate Drivers - 448-2EDN8523RXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
2 suppliers
Power - Gate Driver ICs - 2EDL8034F5B - 2EDL8034F5B - Infineon Technologies AG
Specs
Supply Voltage 8 to 17 volts
Propagation Delay 33 ns
Package Type PG-DSO-8
View Details
4.5KV Gate Driver IC - 906-1ED020I12FTAXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
5 suppliers