Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
TEXAS INSTRUMENTS
100115W-MIL -- CLOCK BUFFERS, DRIVERS
Texas Instruments
Clock Buffers, Drivers
100115W-MIL
Description
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Quarktwin Technology Ltd.
Done
Datasheet
Description
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
100115W-MIL
Clock Buffers, Drivers
100115W-MIL
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Clock Driver IC 1 16-SOIC (0.154", 3.90mm Width)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Gate Drivers
Product Number
100115W-MIL
Product Name
Clock Buffers, Drivers
Output Configuration
Inverting
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
LED Drivers
A8431EEHTR-T
Specs
Number of Outputs
1; 1
Output Configuration
Inverting; Step-Up (Boost)
Output Voltage
32 volts
View Details
Infineon Technologies AG
Power - Gate Driver ICs - Automotive gate driver ICs - 2ED4820-EM
2ED4820-EM
Specs
Driver Type
High-side
Output Current
0.3000 amps
Supply Voltage
20 to 70 volts
View Details
Rochester Electronics
55462H/B
Specs
Package Type
TO-5
Packing Method
Tube; Tube; Other
View Details
Micross Components, Inc.
Analog
AS10H1042Q28/883C
View Details