Win Source Part Number: 1341400-2ED2106S06FX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Channel Type: Independent
Input Type: CMOS, TTL
Driven Configuration: High-Side and Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 1.7V
Current - Peak Output (Source, Sink): 290mA, 700mA
High Side Voltage - Max (Bootstrap): 675 V
Rise / Fall Time (Typ): 100ns, 35ns
Voltage - Supply: 10V ~ 20V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8-69
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: 2ED2106
IC GATE DRIVER 8-DSO Product overview: 2ED2106S06FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED2106S06FXUMA1
High-Side and Low-Side Gate Driver IC CMOS, TTL PG-DSO-8-69
High-Side and Low-Side Gate Driver IC CMOS, TTL PG-DSO-8-69
High-Side and Low-Side Gate Driver IC CMOS, TTL PG-DSO-8-69
IC GATE DRIVER 8-DSO
High-Side and Low-Side Gate Driver IC CMOS, TTL PG-DSO-8-69
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1341400-2ED2106S06FXUMA1 | 730-2ED2106S06FXUMA1 | 448-2ED2106S06FXUMA1TR-ND | 2ED2106S06FXUMA1 | 2ED2106S06FXUMA1 | 50AH0210 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon |
| Driver Type | High-side; Low-side | High-Side and Low-Side | High-side; Low-side | High-side; Low-side | ||
| Output Current | 0.7000 amps | 0.7000 amps | 0.7000 amps | 0.7000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Fall Time | 35 ns | 35 ns | 35 ns | 35 ns |